NIC Components Corp. Chip Resistor - Surface Mount NRC12F1001TRF

Description
RES SMT12061K
Request a Quote Datasheet
Description
RES SMT12061K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC12F1001TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC12F1001TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC12F1001TRFDKR-ND
RES SMT12061K

RES SMT12061K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC12F1001TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC12F1001TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC12F1001TRFCT-ND
RES SMT12061K

RES SMT12061K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC12F1001TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC12F1001TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC12F1001TRFTR-ND
RES SMT12061K

RES SMT12061K

Buy Now Datasheet
Res, 1K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1057 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1057
Res, 1K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1057
RES, 1K, 1%, 0.25W, 1206, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 1K, 1%, 0.25W, 1206, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH4408 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH4408
Res, 1K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH4408
RES, 1K, 1%, 0.25W, 1206, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 1K, 1%, 0.25W, 1206, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC12F1001TRFDKR-ND 09AH1057
Product Name Chip Resistor - Surface Mount Res, 1K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1580281 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers