NIC Components Corp. Chip Resistor - Surface Mount NRC04J472TRF

Description
RES SMT04024.7K
Request a Quote Datasheet
Description
RES SMT04024.7K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC04J472TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04J472TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC04J472TRFDKR-ND
RES SMT04024.7K

RES SMT04024.7K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC04J472TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04J472TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC04J472TRFCT-ND
RES SMT04024.7K

RES SMT04024.7K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC04J472TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04J472TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC04J472TRFTR-ND
RES SMT04024.7K

RES SMT04024.7K

Buy Now Datasheet
Res, 4K7, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH8136 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH8136
Res, 4K7, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH8136
RES, 4K7, 5%, 0.063W, 0402, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 4K7, 5%, 0.063W, 0402, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K7, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH3003 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH3003
Res, 4K7, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH3003
RES, 4K7, 5%, 0.063W, 0402, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 4K7, 5%, 0.063W, 0402, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC04J472TRFDKR-ND 08AH8136
Product Name Chip Resistor - Surface Mount Res, 4K7, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567755 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details