NIC Components Corp. Chip Resistor - Surface Mount NRC06F4990TRF

Description
RES SMT0603499
Request a Quote Datasheet
Description
RES SMT0603499
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC06F4990TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06F4990TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC06F4990TRFCT-ND
RES SMT0603499

RES SMT0603499

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC06F4990TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06F4990TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC06F4990TRFDKR-ND
RES SMT0603499

RES SMT0603499

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC06F4990TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06F4990TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC06F4990TRFTR-ND
RES SMT0603499

RES SMT0603499

Buy Now Datasheet
Res, 499R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8845 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8845
Res, 499R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8845
RES, 499R, 1%, 0.1W, 0603, THICK FILM; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 499R, 1%, 0.1W, 0603, THICK FILM; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 499R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0673 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0673
Res, 499R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0673
RES, 499R, 1%, 0.1W, 0603, THICK FILM; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 499R, 1%, 0.1W, 0603, THICK FILM; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC06F4990TRFCT-ND 08AH8845
Product Name Chip Resistor - Surface Mount Res, 499R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details