Vishay Intertechnology, Inc. Resistor Networks, Arrays NOMCT16032002AT1

Description
"20k Ohm ±0.1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"20k Ohm ±0.1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - NOMCT16-20KACT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
NOMCT16-20KACT-ND
Resistor Networks, Arrays NOMCT16-20KACT-ND
"20k Ohm ±0.1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

"20k Ohm ±0.1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - NOMCT16-20KADKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
NOMCT16-20KADKR-ND
Resistor Networks, Arrays NOMCT16-20KADKR-ND
"20k Ohm ±0.1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

"20k Ohm ±0.1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - NOMCT16-20KATR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
NOMCT16-20KATR-ND
Resistor Networks, Arrays NOMCT16-20KATR-ND
"20k Ohm ±0.1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

"20k Ohm ±0.1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
100V 100mW SOIC Resistor - 50-NOMCT16032002AT1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 100mW SOIC Resistor
50-NOMCT16032002AT1
100V 100mW SOIC Resistor 50-NOMCT16032002AT1
20kR 8 Resistor Array, 0.1% Tol, 100V, 100mW, SOIC, Thin Film Product overview: NOMCT16032002AT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 100mW, SOIC. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100V, 100mW, SOIC, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-NOMCT16032002AT1 can be used for catalog matching and distributor lookup.

20kR 8 Resistor Array, 0.1% Tol, 100V, 100mW, SOIC, Thin Film Product overview: NOMCT16032002AT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 100mW, SOIC. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100V, 100mW, SOIC, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-NOMCT16032002AT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - NOMCT16032002AT1 - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
NOMCT16032002AT1
Resistor Networks, Arrays NOMCT16032002AT1
RES ARRAY 8 RES 20K OHM 16SOIC

RES ARRAY 8 RES 20K OHM 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Resistor, Capacitor Networks
Product Number NOMCT16-20KACT-ND 50-NOMCT16032002AT1 NOMCT16032002AT1
Product Name Resistor Networks, Arrays 100V 100mW SOIC Resistor Resistor Networks, Arrays
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC
Resistance Range 20000 ohms 20000 ohms 20000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C2R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details