NIC Components Corp. Chip Resistor - Surface Mount NRC04ZOTRF

Description
RES 0 OHM JUMPER 1/16W 0402
Request a Quote Datasheet
Description
RES 0 OHM JUMPER 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC04ZOTRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04ZOTRFTR-ND
Chip Resistor - Surface Mount 4988-NRC04ZOTRFTR-ND
RES 0 OHM JUMPER 1/16W 0402

RES 0 OHM JUMPER 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC04ZOTRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04ZOTRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC04ZOTRFDKR-ND
RES SMT04020M1A

RES SMT04020M1A

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC04ZOTRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04ZOTRFCT-ND
Chip Resistor - Surface Mount 4988-NRC04ZOTRFCT-ND
RES SMT04020M1A

RES SMT04020M1A

Buy Now Datasheet
Res, 0R, 0402, Thick Film; Resistor Case / Package Nic Components - 08AH0346 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R, 0402, Thick Film; Resistor Case / Package Nic Components
08AH0346
Res, 0R, 0402, Thick Film; Resistor Case / Package Nic Components 08AH0346
RES, 0R, 0402, THICK FILM; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Power Rating:63mW; Current Rating:1A; Product Range:NRC Series; Product Length:1.02mm; Product Width:0.5mm; Product Height:0.3mm RoHS Compliant: Yes

RES, 0R, 0402, THICK FILM; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Power Rating:63mW; Current Rating:1A; Product Range:NRC Series; Product Length:1.02mm; Product Width:0.5mm; Product Height:0.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R, 0.063W, 0402, Thick Film; Resistor Case / Package Nic Components - 08AH8190 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R, 0.063W, 0402, Thick Film; Resistor Case / Package Nic Components
08AH8190
Res, 0R, 0.063W, 0402, Thick Film; Resistor Case / Package Nic Components 08AH8190
RES, 0R, 0.063W, 0402, THICK FILM; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Power Rating:63mW; Current Rating:1A; Product Range:NRC Series; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: Yes

RES, 0R, 0.063W, 0402, THICK FILM; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Power Rating:63mW; Current Rating:1A; Product Range:NRC Series; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 4988-NRC04ZOTRFTR-ND 4988-NRC04ZOTRFDKR-ND 08AH0346
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 0R, 0402, Thick Film; Resistor Case / Package Nic Components
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 0.0 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567725 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details