NIC Components Corp. Chip Resistor - Surface Mount NRC06F2491TRF

Description
RES SMT06032.49K
Request a Quote Datasheet
Description
RES SMT06032.49K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC06F2491TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06F2491TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC06F2491TRFDKR-ND
RES SMT06032.49K

RES SMT06032.49K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC06F2491TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06F2491TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC06F2491TRFTR-ND
RES SMT06032.49K

RES SMT06032.49K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC06F2491TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06F2491TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC06F2491TRFCT-ND
RES SMT06032.49K

RES SMT06032.49K

Buy Now Datasheet
Res, 2K49, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8568 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K49, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8568
Res, 2K49, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8568
RES, 2K49, 1%, 0.1W, 0603, THICK FILM; Resistance:2.49kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K49, 1%, 0.1W, 0603, THICK FILM; Resistance:2.49kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K49, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3215 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K49, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3215
Res, 2K49, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3215
RES, 2K49, 1%, 0.1W, 0603, THICK FILM; Resistance:2.49kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K49, 1%, 0.1W, 0603, THICK FILM; Resistance:2.49kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC06F2491TRFDKR-ND 08AH8568
Product Name Chip Resistor - Surface Mount Res, 2K49, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3092FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details