NIC Components Corp. Chip Resistor - Surface Mount NRC06J101TRF

Description
RES SMT0603100
Request a Quote Datasheet
Description
RES SMT0603100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC06J101TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06J101TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC06J101TRFTR-ND
RES SMT0603100

RES SMT0603100

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC06J101TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06J101TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC06J101TRFDKR-ND
RES SMT0603100

RES SMT0603100

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC06J101TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06J101TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC06J101TRFCT-ND
RES SMT0603100

RES SMT0603100

Buy Now Datasheet
Chip Resistor - Surface Mount - NRC06J101TRF - 966251-NRC06J101TRF - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - NRC06J101TRF
966251-NRC06J101TRF
Chip Resistor - Surface Mount - NRC06J101TRF 966251-NRC06J101TRF
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 966251-NRC06J101TRF Length: 1.6 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Military Standard: Not Composition: Thick Film Height: 450 µm Number of Terminations: 2 Resistance: 100 Ω Power Rating: 100 mW Working Voltage: 50 V Categories: Chip Resistor - Surface Mount Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 800 µm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Voltage Rating (DC): 50 V

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 966251-NRC06J101TRF
Length: 1.6 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Military Standard: Not
Composition: Thick Film
Height: 450 µm
Number of Terminations: 2
Resistance: 100 Ω
Power Rating: 100 mW
Working Voltage: 50 V
Categories: Chip Resistor - Surface Mount
Case / Package: 0603
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 800 µm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8533210045, 8533210045
Voltage Rating (DC): 50 V

Buy Now
Res, 100R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3461 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3461
Res, 100R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3461
RES, 100R, 5%, 0.1W, 0603, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 100R, 5%, 0.1W, 0603, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH9132 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH9132
Res, 100R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH9132
RES, 100R, 5%, 0.1W, 0603, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 100R, 5%, 0.1W, 0603, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 4988-NRC06J101TRFTR-ND 966251-NRC06J101TRF 08AH3461
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - NRC06J101TRF Res, 100R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details