NIC Components Corp. Chip Resistor - Surface Mount NRC04F4991TRF

Description
RES SMT04024.99K
Request a Quote Datasheet
Description
RES SMT04024.99K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC04F4991TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04F4991TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC04F4991TRFTR-ND
RES SMT04024.99K

RES SMT04024.99K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC04F4991TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04F4991TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC04F4991TRFDKR-ND
RES SMT04024.99K

RES SMT04024.99K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC04F4991TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04F4991TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC04F4991TRFCT-ND
RES SMT04024.99K

RES SMT04024.99K

Buy Now Datasheet
Res, 4K99, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7773 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7773
Res, 4K99, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7773
RES, 4K99, 1%, 0.063W, 0402, THICK FILM; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 4K99, 1%, 0.063W, 0402, THICK FILM; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K99, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2821 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2821
Res, 4K99, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2821
RES, 4K99, 1%, 0.063W, 0402, THICK FILM; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 4K99, 1%, 0.063W, 0402, THICK FILM; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC04F4991TRFTR-ND 08AH7773
Product Name Chip Resistor - Surface Mount Res, 4K99, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6984FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details