NIC Components Corp. Chip Resistor - Surface Mount NRC04F1501TRF

Description
RES SMT04021.5K
Request a Quote Datasheet
Description
RES SMT04021.5K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC04F1501TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04F1501TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC04F1501TRFDKR-ND
RES SMT04021.5K

RES SMT04021.5K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC04F1501TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04F1501TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC04F1501TRFCT-ND
RES SMT04021.5K

RES SMT04021.5K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC04F1501TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04F1501TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC04F1501TRFTR-ND
RES SMT04021.5K

RES SMT04021.5K

Buy Now Datasheet
Res, 1K5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7355 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7355
Res, 1K5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7355
RES, 1K5, 1%, 0.063W, 0402, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 1K5, 1%, 0.063W, 0402, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2626 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2626
Res, 1K5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2626
RES, 1K5, 1%, 0.063W, 0402, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 1K5, 1%, 0.063W, 0402, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC04F1501TRFDKR-ND 08AH7355
Product Name Chip Resistor - Surface Mount Res, 1K5, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176091-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
4 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details