NIC Components Corp. Chip Resistor - Surface Mount NRC06F4991TRF

Description
RES SMT06034.99K
Request a Quote Datasheet
Description
RES SMT06034.99K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC06F4991TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06F4991TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC06F4991TRFTR-ND
RES SMT06034.99K

RES SMT06034.99K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC06F4991TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06F4991TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC06F4991TRFDKR-ND
RES SMT06034.99K

RES SMT06034.99K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC06F4991TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06F4991TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC06F4991TRFCT-ND
RES SMT06034.99K

RES SMT06034.99K

Buy Now Datasheet
Res, 4K99, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8847 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8847
Res, 4K99, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8847
RES, 4K99, 1%, 0.1W, 0603, THICK FILM; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 4K99, 1%, 0.1W, 0603, THICK FILM; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K99, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3338 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3338
Res, 4K99, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3338
RES, 4K99, 1%, 0.1W, 0603, THICK FILM; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 4K99, 1%, 0.1W, 0603, THICK FILM; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC06F4991TRFTR-ND 08AH8847
Product Name Chip Resistor - Surface Mount Res, 4K99, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176073-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 750 ohms
View Details
5 suppliers
Chassis Mount Resistors - 1617593 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details