NIC Components Corp. Chip Resistor - Surface Mount NRC10F1501TRF

Description
RES SMT08051.5K
Request a Quote Datasheet
Description
RES SMT08051.5K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC10F1501TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC10F1501TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC10F1501TRFCT-ND
RES SMT08051.5K

RES SMT08051.5K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC10F1501TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC10F1501TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC10F1501TRFDKR-ND
RES SMT08051.5K

RES SMT08051.5K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC10F1501TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC10F1501TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC10F1501TRFTR-ND
RES SMT08051.5K

RES SMT08051.5K

Buy Now Datasheet
Res, 1K5, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH3635 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH3635
Res, 1K5, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH3635
RES, 1K5, 1%, 0.125W, 0805, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 1K5, 1%, 0.125W, 0805, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K5, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH9885 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH9885
Res, 1K5, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH9885
RES, 1K5, 1%, 0.125W, 0805, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 1K5, 1%, 0.125W, 0805, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC10F1501TRFCT-ND 08AH3635
Product Name Chip Resistor - Surface Mount Res, 1K5, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details