NIC Components Corp. Chip Resistor - Surface Mount NRC10J103TRF

Description
RES SMT080510K
Request a Quote Datasheet
Description
RES SMT080510K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC10J103TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC10J103TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC10J103TRFTR-ND
RES SMT080510K

RES SMT080510K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC10J103TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC10J103TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC10J103TRFDKR-ND
RES SMT080510K

RES SMT080510K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC10J103TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC10J103TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC10J103TRFCT-ND
RES SMT080510K

RES SMT080510K

Buy Now Datasheet
Res, 10K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0539 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0539
Res, 10K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0539
RES, 10K, 5%, 0.125W, 0805, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 10K, 5%, 0.125W, 0805, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH1306 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH1306
Res, 10K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH1306
RES, 10K, 5%, 0.125W, 0805, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 10K, 5%, 0.125W, 0805, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC10J103TRFTR-ND 09AH0539
Product Name Chip Resistor - Surface Mount Res, 10K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4874FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details