NIC Components Corp. Chip Resistor - Surface Mount NRC10J472TRF

Description
RES SMT08054.7K
Request a Quote Datasheet
Description
RES SMT08054.7K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC10J472TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC10J472TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC10J472TRFDKR-ND
RES SMT08054.7K

RES SMT08054.7K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC10J472TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC10J472TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC10J472TRFTR-ND
RES SMT08054.7K

RES SMT08054.7K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC10J472TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC10J472TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC10J472TRFCT-ND
RES SMT08054.7K

RES SMT08054.7K

Buy Now Datasheet
Chip Resistor - Surface Mount - NRC10J472TRF - 1131251-NRC10J472TRF - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - NRC10J472TRF
1131251-NRC10J472TRF
Chip Resistor - Surface Mount - NRC10J472TRF 1131251-NRC10J472TRF
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1131251-NRC10J472TRF Length: 2 mm Contact Plating: Tin Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Military Standard: Not Composition: Thick Film Height: 500 µm Number of Terminations: 2 Resistance: 4.7 kΩ Power Rating: 125 mW Working Voltage: 150 V Categories: Chip Resistor - Surface Mount Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Depth: 1.25 mm Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Voltage Rating (DC): 150 V Max Operating Temperature: 175 °C

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1131251-NRC10J472TRF
Length: 2 mm
Contact Plating: Tin
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Military Standard: Not
Composition: Thick Film
Height: 500 µm
Number of Terminations: 2
Resistance: 4.7 kΩ
Power Rating: 125 mW
Working Voltage: 150 V
Categories: Chip Resistor - Surface Mount
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Depth: 1.25 mm
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8533210045, 8533210045
Voltage Rating (DC): 150 V
Max Operating Temperature: 175 °C

Buy Now
Res, 4K7, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH1383 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH1383
Res, 4K7, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH1383
RES, 4K7, 5%, 0.125W, 0805, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 4K7, 5%, 0.125W, 0805, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K7, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0702 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0702
Res, 4K7, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0702
RES, 4K7, 5%, 0.125W, 0805, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 4K7, 5%, 0.125W, 0805, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 4988-NRC10J472TRFDKR-ND 1131251-NRC10J472TRF 08AH1383
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - NRC10J472TRF Res, 4K7, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details