NIC Components Corp. Chip Resistor - Surface Mount NRC04F3300TRF

Description
RES SMT0402330
Request a Quote Datasheet
Description
RES SMT0402330
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC04F3300TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04F3300TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC04F3300TRFCT-ND
RES SMT0402330

RES SMT0402330

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC04F3300TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04F3300TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC04F3300TRFTR-ND
RES SMT0402330

RES SMT0402330

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC04F3300TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04F3300TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC04F3300TRFDKR-ND
RES SMT0402330

RES SMT0402330

Buy Now Datasheet
Res, 330R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2750 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2750
Res, 330R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2750
RES, 330R, 1%, 0.063W, 0402, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 330R, 1%, 0.063W, 0402, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7628 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7628
Res, 330R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7628
RES, 330R, 1%, 0.063W, 0402, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 330R, 1%, 0.063W, 0402, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC04F3300TRFCT-ND 08AH2750
Product Name Chip Resistor - Surface Mount Res, 330R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6040 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567729P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD185JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details