NIC Components Corp. Chip Resistor - Surface Mount NRC04F4990TRF

Description
RES SMT0402499
Request a Quote Datasheet
Description
RES SMT0402499
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC04F4990TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04F4990TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC04F4990TRFCT-ND
RES SMT0402499

RES SMT0402499

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC04F4990TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04F4990TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC04F4990TRFTR-ND
RES SMT0402499

RES SMT0402499

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC04F4990TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04F4990TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC04F4990TRFDKR-ND
RES SMT0402499

RES SMT0402499

Buy Now Datasheet
Res, 499R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH0137 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH0137
Res, 499R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH0137
RES, 499R, 1%, 0.063W, 0402, THICK FILM; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 499R, 1%, 0.063W, 0402, THICK FILM; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 499R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7772 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7772
Res, 499R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7772
RES, 499R, 1%, 0.063W, 0402, THICK FILM; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 499R, 1%, 0.063W, 0402, THICK FILM; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC04F4990TRFCT-ND 08AH0137
Product Name Chip Resistor - Surface Mount Res, 499R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details