NIC Components Corp. Chip Resistor - Surface Mount NRC06J104TRF

Description
RES SMT0603100K
Request a Quote Datasheet
Description
RES SMT0603100K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC06J104TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06J104TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC06J104TRFTR-ND
RES SMT0603100K

RES SMT0603100K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC06J104TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06J104TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC06J104TRFDKR-ND
RES SMT0603100K

RES SMT0603100K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC06J104TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06J104TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC06J104TRFCT-ND
RES SMT0603100K

RES SMT0603100K

Buy Now Datasheet
Res, 100K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3465 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3465
Res, 100K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3465
RES, 100K, 5%, 0.1W, 0603, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 100K, 5%, 0.1W, 0603, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH9140 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH9140
Res, 100K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH9140
RES, 100K, 5%, 0.1W, 0603, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 100K, 5%, 0.1W, 0603, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC06J104TRFTR-ND 08AH3465
Product Name Chip Resistor - Surface Mount Res, 100K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details