Vishay Precision Group RES NET 5.0K OHM 16P 8RES SMD NOMCT16035001AT1

Description
RES NET 5.0Kohm 16P 8RES SMD
Request a Quote Datasheet
Description
RES NET 5.0Kohm 16P 8RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 5.0K OHM 16P 8RES SMD - NOMCT16035001AT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 5.0K OHM 16P 8RES SMD
NOMCT16035001AT1
RES NET 5.0K OHM 16P 8RES SMD NOMCT16035001AT1
RES NET 5.0Kohm 16P 8RES SMD

RES NET 5.0Kohm 16P 8RES SMD

Supplier's Site
Resistor Networks, Arrays - NOMCT16-5KATR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
NOMCT16-5KATR-ND
Resistor Networks, Arrays NOMCT16-5KATR-ND
"5k Ohm ±0.1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

"5k Ohm ±0.1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - NOMCT16-5KACT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
NOMCT16-5KACT-ND
Resistor Networks, Arrays NOMCT16-5KACT-ND
"5k Ohm ±0.1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

"5k Ohm ±0.1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - NOMCT16-5KADKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
NOMCT16-5KADKR-ND
Resistor Networks, Arrays NOMCT16-5KADKR-ND
"5k Ohm ±0.1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

"5k Ohm ±0.1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number NOMCT16035001AT1 NOMCT16-5KATR-ND
Product Name RES NET 5.0K OHM 16P 8RES SMD Resistor Networks, Arrays
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC
Resistance Range 5000 ohms 5000 ohms
Configuration Chip Array
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers