NIC Components Corp. Chip Resistor - Surface Mount NRC04F33R2TRF

Description
RES SMT040233.2
Request a Quote Datasheet
Description
RES SMT040233.2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC04F33R2TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04F33R2TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC04F33R2TRFDKR-ND
RES SMT040233.2

RES SMT040233.2

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC04F33R2TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04F33R2TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC04F33R2TRFCT-ND
RES SMT040233.2

RES SMT040233.2

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC04F33R2TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04F33R2TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC04F33R2TRFTR-ND
RES SMT040233.2

RES SMT040233.2

Buy Now Datasheet
Res, 33R2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2749 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2749
Res, 33R2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2749
RES, 33R2, 1%, 0.063W, 0402, THICK FILM; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 33R2, 1%, 0.063W, 0402, THICK FILM; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33R2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7627 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7627
Res, 33R2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7627
RES, 33R2, 1%, 0.063W, 0402, THICK FILM; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 33R2, 1%, 0.063W, 0402, THICK FILM; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC04F33R2TRFDKR-ND 08AH2749
Product Name Chip Resistor - Surface Mount Res, 33R2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6494FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details