NIC Components Corp. Chip Resistor - Surface Mount NRC04J221TRF

Description
RES SMT0402220
Request a Quote Datasheet
Description
RES SMT0402220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC04J221TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04J221TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC04J221TRFDKR-ND
RES SMT0402220

RES SMT0402220

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC04J221TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04J221TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC04J221TRFTR-ND
RES SMT0402220

RES SMT0402220

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC04J221TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04J221TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC04J221TRFCT-ND
RES SMT0402220

RES SMT0402220

Buy Now Datasheet
Res, 220R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH0286 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH0286
Res, 220R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH0286
RES, 220R, 5%, 0.063W, 0402, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 220R, 5%, 0.063W, 0402, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 220R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH8077 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH8077
Res, 220R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH8077
RES, 220R, 5%, 0.063W, 0402, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 220R, 5%, 0.063W, 0402, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC04J221TRFDKR-ND 08AH0286
Product Name Chip Resistor - Surface Mount Res, 220R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176073-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 549 ohms
View Details
4 suppliers
Surface Mount Resistors - 2573333 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 7.5 ohms
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3164FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details