NIC Components Corp. Chip Resistor - Surface Mount NRC04F4992TRF

Description
RES SMT040249.9K
Request a Quote Datasheet
Description
RES SMT040249.9K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC04F4992TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04F4992TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC04F4992TRFTR-ND
RES SMT040249.9K

RES SMT040249.9K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC04F4992TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04F4992TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC04F4992TRFCT-ND
RES SMT040249.9K

RES SMT040249.9K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC04F4992TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04F4992TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC04F4992TRFDKR-ND
RES SMT040249.9K

RES SMT040249.9K

Buy Now Datasheet
Res, 49K9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7774 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49K9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7774
Res, 49K9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7774
RES, 49K9, 1%, 0.063W, 0402, THICK FILM; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 49K9, 1%, 0.063W, 0402, THICK FILM; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 49K9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH0138 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49K9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH0138
Res, 49K9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH0138
RES, 49K9, 1%, 0.063W, 0402, THICK FILM; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 49K9, 1%, 0.063W, 0402, THICK FILM; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC04F4992TRFTR-ND 08AH7774
Product Name Chip Resistor - Surface Mount Res, 49K9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data