NIC Components Corp. SMD 0.1W 10W Resistor NRC06J222TRF

Description
Res Thick Film 0603 2.2K Ohm 5% 0.1W(1/10W) ±200ppm/C Molded SMD T/R Product overview: NRC06J222TRF from NIC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-NRC06J222TRF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 0603 2.2K Ohm 5% 0.1W(1/10W) ±200ppm/C Molded SMD T/R Product overview: NRC06J222TRF from NIC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-NRC06J222TRF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.1W 10W Resistor - 52-NRC06J222TRF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 10W Resistor
52-NRC06J222TRF
SMD 0.1W 10W Resistor 52-NRC06J222TRF
Res Thick Film 0603 2.2K Ohm 5% 0.1W(1/10W) ±200ppm/C Molded SMD T/R Product overview: NRC06J222TRF from NIC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-NRC06J222TRF can be used for catalog matching and distributor lookup.

Res Thick Film 0603 2.2K Ohm 5% 0.1W(1/10W) ±200ppm/C Molded SMD T/R Product overview: NRC06J222TRF from NIC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-NRC06J222TRF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 4988-NRC06J222TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06J222TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC06J222TRFCT-ND
RES SMT06032.2K

RES SMT06032.2K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC06J222TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06J222TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC06J222TRFTR-ND
RES SMT06032.2K

RES SMT06032.2K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC06J222TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06J222TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC06J222TRFDKR-ND
RES SMT06032.2K

RES SMT06032.2K

Buy Now Datasheet
Chip Resistor - Surface Mount - NRC06J222TRF - 1154335-NRC06J222TRF - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - NRC06J222TRF
1154335-NRC06J222TRF
Chip Resistor - Surface Mount - NRC06J222TRF 1154335-NRC06J222TRF
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1154335-NRC06J222TRF Length: 1.6 mm Contact Plating: Tin Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Military Standard: Not Composition: Thick Film Height: 450 µm Resistance: 2.2 kΩ Power Rating: 100 mW Categories: Chip Resistor - Surface Mount Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Depth: 800 µm Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Voltage Rating (DC): 50 V Max Operating Temperature: 155 °C

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1154335-NRC06J222TRF
Length: 1.6 mm
Contact Plating: Tin
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Military Standard: Not
Composition: Thick Film
Height: 450 µm
Resistance: 2.2 kΩ
Power Rating: 100 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Depth: 800 µm
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8533210045, 8533210045
Voltage Rating (DC): 50 V
Max Operating Temperature: 155 °C

Buy Now
Res, 2K2, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH9207 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH9207
Res, 2K2, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH9207
RES, 2K2, 5%, 0.1W, 0603, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K2, 5%, 0.1W, 0603, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K2, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0861 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0861
Res, 2K2, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0861
RES, 2K2, 5%, 0.1W, 0603, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K2, 5%, 0.1W, 0603, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-NRC06J222TRF 4988-NRC06J222TRFCT-ND 1154335-NRC06J222TRF 08AH9207
Product Name SMD 0.1W 10W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - NRC06J222TRF Res, 2K2, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
Technology / Construction THICK FILM Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 2200 ohms 2200 ohms 2200 ohms
Tolerance 5 +/- % 1 +/- % 5 +/- % 5 +/- %
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD514JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details