NIC Components Corp. Chip Resistor - Surface Mount NRC06F1501TRF

Description
RES SMT06031.5K
Request a Quote Datasheet
Description
RES SMT06031.5K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC06F1501TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06F1501TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC06F1501TRFDKR-ND
RES SMT06031.5K

RES SMT06031.5K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC06F1501TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06F1501TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC06F1501TRFTR-ND
RES SMT06031.5K

RES SMT06031.5K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC06F1501TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06F1501TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC06F1501TRFCT-ND
RES SMT06031.5K

RES SMT06031.5K

Buy Now Datasheet
Res, 1K5, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8369 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8369
Res, 1K5, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8369
RES, 1K5, 1%, 0.1W, 0603, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K5, 1%, 0.1W, 0603, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K5, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0437 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0437
Res, 1K5, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0437
RES, 1K5, 1%, 0.1W, 0603, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K5, 1%, 0.1W, 0603, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC06F1501TRFDKR-ND 08AH8369
Product Name Chip Resistor - Surface Mount Res, 1K5, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2567519P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0012 ohms
View Details