NIC Components Corp. Chip Resistor - Surface Mount NRC06F2201TRF

Description
RES SMT06032.2K
Request a Quote Datasheet
Description
RES SMT06032.2K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC06F2201TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06F2201TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC06F2201TRFCT-ND
RES SMT06032.2K

RES SMT06032.2K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC06F2201TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06F2201TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC06F2201TRFDKR-ND
RES SMT06032.2K

RES SMT06032.2K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC06F2201TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06F2201TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC06F2201TRFTR-ND
RES SMT06032.2K

RES SMT06032.2K

Buy Now Datasheet
Res, 2K2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8521 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8521
Res, 2K2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8521
RES, 2K2, 1%, 0.1W, 0603, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K2, 1%, 0.1W, 0603, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3190 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3190
Res, 2K2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3190
RES, 2K2, 1%, 0.1W, 0603, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K2, 1%, 0.1W, 0603, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC06F2201TRFCT-ND 08AH8521
Product Name Chip Resistor - Surface Mount Res, 2K2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 5 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details