Vishay Intertechnology, Inc. Resistors - Resistor Networks, Arrays NOMCT16031003CT1

Description
Win Source Part Number: 1351900-NOMCT1603100 3CT1 Category: Resistors - Resistor Networks, Arrays Series: NOMC Package: Tape & Reel Size / Dimension: 0.390" L x 0.154" W (9.91mm x 3.91mm) Height - Seated (Max): 0.063" (1.60mm) Standard Package: 1,000 Tolerance: ±0.25% Temperature Coefficient: ±25ppm/°C Resistance (Ohms): 100k Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 100mW Mounting Type: Surface Mount Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Resistor Matching Ratio: ±0.025% Resistor-Ratio-Drift : ±5ppm/°C HTSUS: 8533.21.0010 Mfr: Vishay Dale Thin Film
Request a Quote Datasheet
Description
Win Source Part Number: 1351900-NOMCT1603100 3CT1 Category: Resistors - Resistor Networks, Arrays Series: NOMC Package: Tape & Reel Size / Dimension: 0.390" L x 0.154" W (9.91mm x 3.91mm) Height - Seated (Max): 0.063" (1.60mm) Standard Package: 1,000 Tolerance: ±0.25% Temperature Coefficient: ±25ppm/°C Resistance (Ohms): 100k Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 100mW Mounting Type: Surface Mount Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Resistor Matching Ratio: ±0.025% Resistor-Ratio-Drift : ±5ppm/°C HTSUS: 8533.21.0010 Mfr: Vishay Dale Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Resistor Networks, Arrays - 1351900-NOMCT16031003CT1 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1351900-NOMCT16031003CT1
Resistors - Resistor Networks, Arrays 1351900-NOMCT16031003CT1
Win Source Part Number: 1351900-NOMCT1603100 3CT1 Category: Resistors - Resistor Networks, Arrays Series: NOMC Package: Tape & Reel Size / Dimension: 0.390" L x 0.154" W (9.91mm x 3.91mm) Height - Seated (Max): 0.063" (1.60mm) Standard Package: 1,000 Tolerance: ±0.25% Temperature Coefficient: ±25ppm/°C Resistance (Ohms): 100k Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 100mW Mounting Type: Surface Mount Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Resistor Matching Ratio: ±0.025% Resistor-Ratio-Drift : ±5ppm/°C HTSUS: 8533.21.0010 Mfr: Vishay Dale Thin Film

Win Source Part Number: 1351900-NOMCT16031003CT1
Category: Resistors - Resistor Networks, Arrays
Series: NOMC
Package: Tape & Reel
Size / Dimension: 0.390" L x 0.154" W (9.91mm x 3.91mm)
Height - Seated (Max): 0.063" (1.60mm)
Standard Package: 1,000
Tolerance: ±0.25%
Temperature Coefficient: ±25ppm/°C
Resistance (Ohms): 100k
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 100mW
Mounting Type: Surface Mount
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Resistor Matching Ratio: ±0.025%
Resistor-Ratio-Drift: ±5ppm/°C
HTSUS: 8533.21.0010
Mfr: Vishay Dale Thin Film

Buy Now Datasheet
Resistor Networks, Arrays - NOMCT16031003CT1-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
NOMCT16031003CT1-ND
Resistor Networks, Arrays NOMCT16031003CT1-ND
"100k Ohm ±0.25% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

"100k Ohm ±0.25% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1351900-NOMCT16031003CT1 NOMCT16031003CT1-ND
Product Name Resistors - Resistor Networks, Arrays Resistor Networks, Arrays
Configuration Chip Array Chip Array
Technology / Construction MetalFilm; Thin Film (Chip)
Resistance Range 100000 ohms 100000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.4700 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details