NIC Components Corp. Chip Resistor - Surface Mount NRC04F1502TRF

Description
RES SMT040215K
Request a Quote Datasheet
Description
RES SMT040215K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC04F1502TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04F1502TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC04F1502TRFDKR-ND
RES SMT040215K

RES SMT040215K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC04F1502TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04F1502TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC04F1502TRFCT-ND
RES SMT040215K

RES SMT040215K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC04F1502TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04F1502TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC04F1502TRFTR-ND
RES SMT040215K

RES SMT040215K

Buy Now Datasheet
Res, 15K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2627 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2627
Res, 15K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2627
RES, 15K, 1%, 0.063W, 0402, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 15K, 1%, 0.063W, 0402, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7356 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7356
Res, 15K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7356
RES, 15K, 1%, 0.063W, 0402, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 15K, 1%, 0.063W, 0402, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC04F1502TRFDKR-ND 08AH2627
Product Name Chip Resistor - Surface Mount Res, 15K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 5 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9860 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details