Vishay Intertechnology, Inc. Resistors - Resistor Networks, Arrays NOMCT16032001AT1

Description
Win Source Part Number: 1352184-NOMCT1603200 1AT1 Category: Resistors - Resistor Networks, Arrays Series: NOMC Package: Tape & Reel Size / Dimension: 0.390" L x 0.154" W (9.91mm x 3.91mm) Height - Seated (Max): 0.063" (1.60mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Resistance (Ohms): 2k Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 100mW Mounting Type: Surface Mount Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Resistor Matching Ratio: ±0.025% Resistor-Ratio-Drift : ±5ppm/°C HTSUS: 8533.21.0010 Mfr: Vishay Dale Thin Film
Request a Quote Datasheet
Description
Win Source Part Number: 1352184-NOMCT1603200 1AT1 Category: Resistors - Resistor Networks, Arrays Series: NOMC Package: Tape & Reel Size / Dimension: 0.390" L x 0.154" W (9.91mm x 3.91mm) Height - Seated (Max): 0.063" (1.60mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Resistance (Ohms): 2k Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 100mW Mounting Type: Surface Mount Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Resistor Matching Ratio: ±0.025% Resistor-Ratio-Drift : ±5ppm/°C HTSUS: 8533.21.0010 Mfr: Vishay Dale Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Resistor Networks, Arrays - 1352184-NOMCT16032001AT1 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1352184-NOMCT16032001AT1
Resistors - Resistor Networks, Arrays 1352184-NOMCT16032001AT1
Win Source Part Number: 1352184-NOMCT1603200 1AT1 Category: Resistors - Resistor Networks, Arrays Series: NOMC Package: Tape & Reel Size / Dimension: 0.390" L x 0.154" W (9.91mm x 3.91mm) Height - Seated (Max): 0.063" (1.60mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Resistance (Ohms): 2k Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 100mW Mounting Type: Surface Mount Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Resistor Matching Ratio: ±0.025% Resistor-Ratio-Drift : ±5ppm/°C HTSUS: 8533.21.0010 Mfr: Vishay Dale Thin Film

Win Source Part Number: 1352184-NOMCT16032001AT1
Category: Resistors - Resistor Networks, Arrays
Series: NOMC
Package: Tape & Reel
Size / Dimension: 0.390" L x 0.154" W (9.91mm x 3.91mm)
Height - Seated (Max): 0.063" (1.60mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Resistance (Ohms): 2k
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 100mW
Mounting Type: Surface Mount
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Resistor Matching Ratio: ±0.025%
Resistor-Ratio-Drift: ±5ppm/°C
HTSUS: 8533.21.0010
Mfr: Vishay Dale Thin Film

Buy Now Datasheet
RES NET 2.0K OHM 16P 8RES SMD - NOMCT16032001AT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 2.0K OHM 16P 8RES SMD
NOMCT16032001AT1
RES NET 2.0K OHM 16P 8RES SMD NOMCT16032001AT1
RES NET 2.0Kohm 16P 8RES SMD

RES NET 2.0Kohm 16P 8RES SMD

Supplier's Site
Resistor Networks, Arrays - NOMCT16-2KADKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
NOMCT16-2KADKR-ND
Resistor Networks, Arrays NOMCT16-2KADKR-ND
"2k Ohm ±0.1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

"2k Ohm ±0.1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - NOMCT16-2KACT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
NOMCT16-2KACT-ND
Resistor Networks, Arrays NOMCT16-2KACT-ND
"2k Ohm ±0.1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

"2k Ohm ±0.1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - NOMCT16-2KATR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
NOMCT16-2KATR-ND
Resistor Networks, Arrays NOMCT16-2KATR-ND
"2k Ohm ±0.1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

"2k Ohm ±0.1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number 1352184-NOMCT16032001AT1 NOMCT16032001AT1 NOMCT16-2KADKR-ND
Product Name Resistors - Resistor Networks, Arrays RES NET 2.0K OHM 16P 8RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Technology / Construction MetalFilm; Thin Film (Chip)
Resistance Range 2000 ohms 2000 ohms 2000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details