NIC Components Corp. Chip Resistor - Surface Mount NRC04F2001TRF

Description
RES SMT04022K
Request a Quote Datasheet
Description
RES SMT04022K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC04F2001TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04F2001TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC04F2001TRFTR-ND
RES SMT04022K

RES SMT04022K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC04F2001TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04F2001TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC04F2001TRFDKR-ND
RES SMT04022K

RES SMT04022K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC04F2001TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04F2001TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC04F2001TRFCT-ND
RES SMT04022K

RES SMT04022K

Buy Now Datasheet
Res, 2K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 07AH9980 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
07AH9980
Res, 2K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 07AH9980
RES, 2K, 1%, 0.063W, 0402, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K, 1%, 0.063W, 0402, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7460 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7460
Res, 2K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7460
RES, 2K, 1%, 0.063W, 0402, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K, 1%, 0.063W, 0402, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC04F2001TRFTR-ND 07AH9980
Product Name Chip Resistor - Surface Mount Res, 2K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 5 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details