NIC Components Corp. Chip Resistor - Surface Mount NRC12J101TRF

Description
RES SMT1206100
Request a Quote Datasheet
Description
RES SMT1206100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC12J101TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC12J101TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC12J101TRFCT-ND
RES SMT1206100

RES SMT1206100

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC12J101TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC12J101TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC12J101TRFDKR-ND
RES SMT1206100

RES SMT1206100

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC12J101TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC12J101TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC12J101TRFTR-ND
RES SMT1206100

RES SMT1206100

Buy Now Datasheet
Res, 100R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1764 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1764
Res, 100R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1764
RES, 100R, 5%, 0.25W, 1206, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 100R, 5%, 0.25W, 1206, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH5698 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH5698
Res, 100R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH5698
RES, 100R, 5%, 0.25W, 1206, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 100R, 5%, 0.25W, 1206, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC12J101TRFCT-ND 09AH1764
Product Name Chip Resistor - Surface Mount Res, 100R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details