NIC Components Corp. Chip Resistor - Surface Mount NRC02F1002TRF

Description
RES SMT020110K
Request a Quote Datasheet
Description
RES SMT020110K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC02F1002TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC02F1002TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC02F1002TRFDKR-ND
RES SMT020110K

RES SMT020110K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC02F1002TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC02F1002TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC02F1002TRFCT-ND
RES SMT020110K

RES SMT020110K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC02F1002TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC02F1002TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC02F1002TRFTR-ND
RES SMT020110K

RES SMT020110K

Buy Now Datasheet
Res, 10K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH4735 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH4735
Res, 10K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH4735
RES, 10K, 1%, 0.05W, 0201, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 10K, 1%, 0.05W, 0201, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH2230 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH2230
Res, 10K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH2230
RES, 10K, 1%, 0.05W, 0201, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 10K, 1%, 0.05W, 0201, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC02F1002TRFDKR-ND 08AH4735
Product Name Chip Resistor - Surface Mount Res, 10K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD473JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers