NIC Components Corp. Chip Resistor - Surface Mount NRC12F1002TRF

Description
RES SMT120610K
Request a Quote Datasheet
Description
RES SMT120610K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC12F1002TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC12F1002TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC12F1002TRFDKR-ND
RES SMT120610K

RES SMT120610K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC12F1002TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC12F1002TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC12F1002TRFTR-ND
RES SMT120610K

RES SMT120610K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC12F1002TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC12F1002TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC12F1002TRFCT-ND
RES SMT120610K

RES SMT120610K

Buy Now Datasheet
Res, 10K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1060 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1060
Res, 10K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1060
RES, 10K, 1%, 0.25W, 1206, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 10K, 1%, 0.25W, 1206, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH4410 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH4410
Res, 10K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH4410
RES, 10K, 1%, 0.25W, 1206, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 10K, 1%, 0.25W, 1206, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC12F1002TRFDKR-ND 09AH1060
Product Name Chip Resistor - Surface Mount Res, 10K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details