NIC Components Corp. Chip Resistor - Surface Mount NRC06J473TRF

Description
RES SMT060347K
Request a Quote Datasheet
Description
RES SMT060347K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC06J473TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06J473TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC06J473TRFCT-ND
RES SMT060347K

RES SMT060347K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC06J473TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06J473TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC06J473TRFDKR-ND
RES SMT060347K

RES SMT060347K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC06J473TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06J473TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC06J473TRFTR-ND
RES SMT060347K

RES SMT060347K

Buy Now Datasheet
Res, 47K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0896 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0896
Res, 47K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0896
RES, 47K, 5%, 0.1W, 0603, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 47K, 5%, 0.1W, 0603, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH9277 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH9277
Res, 47K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH9277
RES, 47K, 5%, 0.1W, 0603, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 47K, 5%, 0.1W, 0603, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC06J473TRFCT-ND 08AH0896
Product Name Chip Resistor - Surface Mount Res, 47K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C103J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details