NIC Components Corp. Chip Resistor - Surface Mount NRC04F4021TRF

Description
RES SMT04024.02K
Request a Quote Datasheet
Description
RES SMT04024.02K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC04F4021TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04F4021TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC04F4021TRFTR-ND
RES SMT04024.02K

RES SMT04024.02K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC04F4021TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04F4021TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC04F4021TRFDKR-ND
RES SMT04024.02K

RES SMT04024.02K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC04F4021TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04F4021TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC04F4021TRFCT-ND
RES SMT04024.02K

RES SMT04024.02K

Buy Now Datasheet
Res, 4K02, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7706 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K02, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7706
Res, 4K02, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7706
RES, 4K02, 1%, 0.063W, 0402, THICK FILM; Resistance:4.02kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 4K02, 1%, 0.063W, 0402, THICK FILM; Resistance:4.02kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K02, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH0099 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K02, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH0099
Res, 4K02, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH0099
RES, 4K02, 1%, 0.063W, 0402, THICK FILM; Resistance:4.02kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 4K02, 1%, 0.063W, 0402, THICK FILM; Resistance:4.02kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC04F4021TRFTR-ND 08AH7706
Product Name Chip Resistor - Surface Mount Res, 4K02, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details