NIC Components Corp. Chip Resistor - Surface Mount - NRC12F1000TRF NRC12F1000TRF

Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000496-NRC12F1000TR F Length: 3.1 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Height: 550 µm Resistance: 100 Ω Power Rating: 250 mW Categories: Chip Resistor - Surface Mount Case / Package: 1206 Alternative Parts (Cross-Reference): RC1206FR-7W100RL; RK73H2BTTD1000F; ERJ-8ENF1000V; CRCW1206100RFKEA; RC1206FR-07100RL; AC1206FR-07100RL; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Depth: 1.55 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Voltage Rating (DC): 200 V
Request a Quote Datasheet
Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000496-NRC12F1000TR F Length: 3.1 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Height: 550 µm Resistance: 100 Ω Power Rating: 250 mW Categories: Chip Resistor - Surface Mount Case / Package: 1206 Alternative Parts (Cross-Reference): RC1206FR-7W100RL; RK73H2BTTD1000F; ERJ-8ENF1000V; CRCW1206100RFKEA; RC1206FR-07100RL; AC1206FR-07100RL; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Depth: 1.55 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Voltage Rating (DC): 200 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - NRC12F1000TRF - 1000496-NRC12F1000TRF - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - NRC12F1000TRF
1000496-NRC12F1000TRF
Chip Resistor - Surface Mount - NRC12F1000TRF 1000496-NRC12F1000TRF
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000496-NRC12F1000TR F Length: 3.1 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Height: 550 µm Resistance: 100 Ω Power Rating: 250 mW Categories: Chip Resistor - Surface Mount Case / Package: 1206 Alternative Parts (Cross-Reference): RC1206FR-7W100RL; RK73H2BTTD1000F; ERJ-8ENF1000V; CRCW1206100RFKEA; RC1206FR-07100RL; AC1206FR-07100RL; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Depth: 1.55 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Voltage Rating (DC): 200 V

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1000496-NRC12F1000TRF
Length: 3.1 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Military Standard: Not
Composition: Thick Film
Height: 550 µm
Resistance: 100 Ω
Power Rating: 250 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 1206
Alternative Parts (Cross-Reference): RC1206FR-7W100RL; RK73H2BTTD1000F; ERJ-8ENF1000V; CRCW1206100RFKEA; RC1206FR-07100RL; AC1206FR-07100RL;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Depth: 1.55 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8533210045, 8533210045
Voltage Rating (DC): 200 V

Buy Now
Chip Resistor - Surface Mount - 4988-NRC12F1000TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC12F1000TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC12F1000TRFDKR-ND
RES SMT1206100

RES SMT1206100

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC12F1000TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC12F1000TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC12F1000TRFCT-ND
RES SMT1206100

RES SMT1206100

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC12F1000TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC12F1000TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC12F1000TRFTR-ND
RES SMT1206100

RES SMT1206100

Buy Now Datasheet
SMD 100 Ohm 0.25W 4W Resistor - 52-NRC12F1000TRF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100 Ohm 0.25W 4W Resistor
52-NRC12F1000TRF
SMD 100 Ohm 0.25W 4W Resistor 52-NRC12F1000TRF
Res Thick Film 1206 100 Ohm 1% 0.25W(1/4W) ±100ppm/C Molded SMD Paper T/R Product overview: NRC12F1000TRF from NIC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 0.25W, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-NRC12F1000TRF can be used for catalog matching and distributor lookup.

Res Thick Film 1206 100 Ohm 1% 0.25W(1/4W) ±100ppm/C Molded SMD Paper T/R Product overview: NRC12F1000TRF from NIC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 0.25W, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-NRC12F1000TRF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 100R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1055 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1055
Res, 100R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1055
RES, 100R, 1%, 0.25W, 1206, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 100R, 1%, 0.25W, 1206, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH4407 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH4407
Res, 100R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH4407
RES, 100R, 1%, 0.25W, 1206, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 100R, 1%, 0.25W, 1206, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1000496-NRC12F1000TRF 4988-NRC12F1000TRFDKR-ND 52-NRC12F1000TRF 09AH1055
Product Name Chip Resistor - Surface Mount - NRC12F1000TRF Chip Resistor - Surface Mount SMD 100 Ohm 0.25W 4W Resistor Res, 100R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) THICK FILM Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details