NIC Components Corp. Chip Resistor - Surface Mount NRC04F33R0TRF

Description
RES SMT040233
Request a Quote Datasheet
Description
RES SMT040233
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC04F33R0TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04F33R0TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC04F33R0TRFTR-ND
RES SMT040233

RES SMT040233

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC04F33R0TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04F33R0TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC04F33R0TRFCT-ND
RES SMT040233

RES SMT040233

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC04F33R0TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04F33R0TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC04F33R0TRFDKR-ND
RES SMT040233

RES SMT040233

Buy Now Datasheet
Res, 33R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH0064 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH0064
Res, 33R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH0064
RES, 33R, 1%, 0.063W, 0402, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 33R, 1%, 0.063W, 0402, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7626 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7626
Res, 33R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7626
RES, 33R, 1%, 0.063W, 0402, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 33R, 1%, 0.063W, 0402, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC04F33R0TRFTR-ND 08AH0064
Product Name Chip Resistor - Surface Mount Res, 33R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details