NIC Components Corp. Chip Resistor - Surface Mount NRC04J222TRF

Description
RES SMT04022.2K
Request a Quote Datasheet
Description
RES SMT04022.2K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC04J222TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04J222TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC04J222TRFTR-ND
RES SMT04022.2K

RES SMT04022.2K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC04J222TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04J222TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC04J222TRFCT-ND
RES SMT04022.2K

RES SMT04022.2K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC04J222TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04J222TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC04J222TRFDKR-ND
RES SMT04022.2K

RES SMT04022.2K

Buy Now Datasheet
Res, 2K2, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH8078 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH8078
Res, 2K2, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH8078
RES, 2K2, 5%, 0.063W, 0402, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 2K2, 5%, 0.063W, 0402, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K2, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2972 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2972
Res, 2K2, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2972
RES, 2K2, 5%, 0.063W, 0402, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 2K2, 5%, 0.063W, 0402, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC04J222TRFTR-ND 08AH8078
Product Name Chip Resistor - Surface Mount Res, 2K2, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details