NIC Components Corp. Chip Resistor - Surface Mount NRC04F2002TRF

Description
RES SMT040220K
Request a Quote Datasheet
Description
RES SMT040220K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC04F2002TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04F2002TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC04F2002TRFTR-ND
RES SMT040220K

RES SMT040220K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC04F2002TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04F2002TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC04F2002TRFCT-ND
RES SMT040220K

RES SMT040220K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC04F2002TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04F2002TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC04F2002TRFDKR-ND
RES SMT040220K

RES SMT040220K

Buy Now Datasheet
Res, 20K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7462 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7462
Res, 20K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7462
RES, 20K, 1%, 0.063W, 0402, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 20K, 1%, 0.063W, 0402, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2675 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2675
Res, 20K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2675
RES, 20K, 1%, 0.063W, 0402, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 20K, 1%, 0.063W, 0402, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC04F2002TRFTR-ND 08AH7462
Product Name Chip Resistor - Surface Mount Res, 20K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 5 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details