Vishay Precision Group Resistor Networks, Arrays NOMC16031003FT5

Description
NOMC 16P ISO 100K 1%ABS 0.5%RATI
Request a Quote Datasheet
Description
NOMC 16P ISO 100K 1%ABS 0.5%RATI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 764-NOMC16031003FT5TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-NOMC16031003FT5TR-ND
Resistor Networks, Arrays 764-NOMC16031003FT5TR-ND
NOMC 16P ISO 100K 1%ABS 0.5%RATI

NOMC 16P ISO 100K 1%ABS 0.5%RATI

Buy Now Datasheet
Resistor Networks, Arrays - 764-NOMC16031003FT5CT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-NOMC16031003FT5CT-ND
Resistor Networks, Arrays 764-NOMC16031003FT5CT-ND
NOMC 16P ISO 100K 1%ABS 0.5%RATI

NOMC 16P ISO 100K 1%ABS 0.5%RATI

Buy Now Datasheet
Resistor Networks, Arrays - 764-NOMC16031003FT5DKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-NOMC16031003FT5DKR-ND
Resistor Networks, Arrays 764-NOMC16031003FT5DKR-ND
NOMC 16P ISO 100K 1%ABS 0.5%RATI

NOMC 16P ISO 100K 1%ABS 0.5%RATI

Buy Now Datasheet
Resistor Networks & Arrays 100K 1% 16PIN THINFILM Product overview: NOMC16031003FT5 from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-NOMC16031003FT5 can be used for catalog matching and distributor lookup.

Resistor Networks & Arrays 100K 1% 16PIN THINFILM Product overview: NOMC16031003FT5 from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-NOMC16031003FT5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor - 155034422 - Radwell International
Willingboro, NJ, United States
Resistor
155034422
Resistor 155034422
ARRAY/NETWORK RESISTOR, ISOLATED, THIN FILM, 100K OHM, 400MW, 1% +/-TOL, 50PPM/CEL, SMD-16 NARROW. FREE 2 YEAR RADWELL WARRANTY

ARRAY/NETWORK RESISTOR, ISOLATED, THIN FILM, 100K OHM, 400MW, 1% +/-TOL, 50PPM/CEL, SMD-16 NARROW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Resistors Resistors Resistors
Product Number 764-NOMC16031003FT5TR-ND 50-NOMC16031003FT5 155034422
Product Name Resistor Networks, Arrays Resistor Resistor
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC
Resistance Range 100000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1910 ohms
View Details
2 suppliers
Through Hole Resistors - 1469508 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details