NIC Components Corp. Chip Resistor - Surface Mount NRC06J471TRF

Description
RES SMT0603470
Request a Quote Datasheet
Description
RES SMT0603470
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC06J471TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06J471TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC06J471TRFDKR-ND
RES SMT0603470

RES SMT0603470

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC06J471TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06J471TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC06J471TRFTR-ND
RES SMT0603470

RES SMT0603470

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC06J471TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06J471TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC06J471TRFCT-ND
RES SMT0603470

RES SMT0603470

Buy Now Datasheet
Res, 470R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0893 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0893
Res, 470R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0893
RES, 470R, 5%, 0.1W, 0603, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 470R, 5%, 0.1W, 0603, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH9272 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH9272
Res, 470R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH9272
RES, 470R, 5%, 0.1W, 0603, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 470R, 5%, 0.1W, 0603, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC06J471TRFDKR-ND 08AH0893
Product Name Chip Resistor - Surface Mount Res, 470R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details