NIC Components Corp. Chip Resistor - Surface Mount NRC06F1003TRF

Description
RES 100K OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES 100K OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC06F1003TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06F1003TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC06F1003TRFTR-ND
RES 100K OHM 1% 1/10W 0603

RES 100K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC06F1003TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06F1003TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC06F1003TRFDKR-ND
RES SMT0603100K

RES SMT0603100K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC06F1003TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06F1003TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC06F1003TRFCT-ND
RES SMT0603100K

RES SMT0603100K

Buy Now Datasheet
Res, 100K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0365 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0365
Res, 100K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0365
RES, 100K, 1%, 0.1W, 0603, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 100K, 1%, 0.1W, 0603, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8236 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8236
Res, 100K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8236
RES, 100K, 1%, 0.1W, 0603, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 100K, 1%, 0.1W, 0603, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC06F1003TRFTR-ND 08AH0365
Product Name Chip Resistor - Surface Mount Res, 100K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614924-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers
Through Hole Resistors - 1722222 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details