NIC Components Corp. Chip Resistor - Surface Mount NRC06F1002TRF

Description
RES 10K OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES 10K OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC06F1002TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06F1002TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC06F1002TRFTR-ND
RES 10K OHM 1% 1/10W 0603

RES 10K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC06F1002TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06F1002TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC06F1002TRFCT-ND
RES 10K OHM 1% 1/10W 0603

RES 10K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC06F1002TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06F1002TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC06F1002TRFDKR-ND
RES 10K OHM 1% 1/10W 0603

RES 10K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - NRC06F1002TRF - 976577-NRC06F1002TRF - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - NRC06F1002TRF
976577-NRC06F1002TRF
Chip Resistor - Surface Mount - NRC06F1002TRF 976577-NRC06F1002TRF
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976577-NRC06F1002TRF Length: 1.6 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Height: 450 µm Number of Terminations: 2 Resistance: 10 kΩ Power Rating: 100 mW Working Voltage: 50 V Categories: Chip Resistor - Surface Mount Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 800 µm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Voltage Rating (DC): 50 V

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 976577-NRC06F1002TRF
Length: 1.6 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Military Standard: Not
Composition: Thick Film
Height: 450 µm
Number of Terminations: 2
Resistance: 10 kΩ
Power Rating: 100 mW
Working Voltage: 50 V
Categories: Chip Resistor - Surface Mount
Case / Package: 0603
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 800 µm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8533210045, 8533210045
Voltage Rating (DC): 50 V

Buy Now
Res, 10K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0363 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0363
Res, 10K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0363
RES, 10K, 1%, 0.1W, 0603, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 10K, 1%, 0.1W, 0603, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8233 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8233
Res, 10K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8233
RES, 10K, 1%, 0.1W, 0603, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 10K, 1%, 0.1W, 0603, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 4988-NRC06F1002TRFTR-ND 976577-NRC06F1002TRF 08AH0363
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - NRC06F1002TRF Res, 10K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 4757003 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers