NIC Components Corp. Chip Resistor - Surface Mount NRC06F4701TRF

Description
RES SMT06034.7K
Request a Quote Datasheet
Description
RES SMT06034.7K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC06F4701TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06F4701TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC06F4701TRFDKR-ND
RES SMT06034.7K

RES SMT06034.7K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC06F4701TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06F4701TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC06F4701TRFCT-ND
RES SMT06034.7K

RES SMT06034.7K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC06F4701TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06F4701TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC06F4701TRFTR-ND
RES SMT06034.7K

RES SMT06034.7K

Buy Now Datasheet
Res, 4K7, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8822 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8822
Res, 4K7, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8822
RES, 4K7, 1%, 0.1W, 0603, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 4K7, 1%, 0.1W, 0603, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K7, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0659 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0659
Res, 4K7, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0659
RES, 4K7, 1%, 0.1W, 0603, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 4K7, 1%, 0.1W, 0603, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC06F4701TRFDKR-ND 08AH8822
Product Name Chip Resistor - Surface Mount Res, 4K7, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details