NIC Components Corp. Chip Resistor - Surface Mount NRC02ZOTRF

Description
RES SMT02010M0.5A
Request a Quote Datasheet
Description
RES SMT02010M0.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC02ZOTRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC02ZOTRFCT-ND
Chip Resistor - Surface Mount 4988-NRC02ZOTRFCT-ND
RES SMT02010M0.5A

RES SMT02010M0.5A

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC02ZOTRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC02ZOTRFTR-ND
Chip Resistor - Surface Mount 4988-NRC02ZOTRFTR-ND
RES SMT02010M0.5A

RES SMT02010M0.5A

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC02ZOTRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC02ZOTRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC02ZOTRFDKR-ND
RES SMT02010M0.5A

RES SMT02010M0.5A

Buy Now Datasheet
Res, 0R, 0.05W, 0201, Thick Film; Resistor Case / Package Nic Components - 08AH5431 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R, 0.05W, 0201, Thick Film; Resistor Case / Package Nic Components
08AH5431
Res, 0R, 0.05W, 0201, Thick Film; Resistor Case / Package Nic Components 08AH5431
RES, 0R, 0.05W, 0201, THICK FILM; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Power Rating:50mW; Current Rating:500mA; Product Range:NRC Series; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes

RES, 0R, 0.05W, 0201, THICK FILM; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Power Rating:50mW; Current Rating:500mA; Product Range:NRC Series; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R, 0201, Thick Film; Resistor Case / Package Nic Components - 07AH9847 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R, 0201, Thick Film; Resistor Case / Package Nic Components
07AH9847
Res, 0R, 0201, Thick Film; Resistor Case / Package Nic Components 07AH9847
RES, 0R, 0201, THICK FILM; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Power Rating:50mW; Current Rating:500mA; Product Range:NRC Series; Product Length:0.6mm; Product Width:0.3mm; Resistance:0ohm RoHS Compliant: Yes

RES, 0R, 0201, THICK FILM; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Power Rating:50mW; Current Rating:500mA; Product Range:NRC Series; Product Length:0.6mm; Product Width:0.3mm; Resistance:0ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 4988-NRC02ZOTRFCT-ND 08AH5431 07AH9847
Product Name Chip Resistor - Surface Mount Res, 0R, 0.05W, 0201, Thick Film; Resistor Case / Package Nic Components Res, 0R, 0201, Thick Film; Resistor Case / Package Nic Components
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Power Rating 0.0500 watts 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C512J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details