Riedon, Inc. Chip Resistor - Surface Mount NPS2T-7K5F1

Description
RES SMD 7.5K OHM 1% 25W TO126
Request a Quote Datasheet
Description
RES SMD 7.5K OHM 1% 25W TO126
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 696-NPS2T-7K5F1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-NPS2T-7K5F1CT-ND
Chip Resistor - Surface Mount 696-NPS2T-7K5F1CT-ND
RES SMD 7.5K OHM 1% 25W TO126

RES SMD 7.5K OHM 1% 25W TO126

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-NPS2T-7K5F1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-NPS2T-7K5F1TR-ND
Chip Resistor - Surface Mount 696-NPS2T-7K5F1TR-ND
7.5 kOhms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant Thick Film

7.5 kOhms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-NPS2T-7K5F1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-NPS2T-7K5F1DKR-ND
Chip Resistor - Surface Mount 696-NPS2T-7K5F1DKR-ND
RES SMD 7.5K OHM 1% 25W TO126

RES SMD 7.5K OHM 1% 25W TO126

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 696-NPS2T-7K5F1CT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers