NIC Components Corp. Chip Resistor - Surface Mount NRC04J102TRF

Description
RES SMT04021K
Request a Quote Datasheet
Description
RES SMT04021K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC04J102TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04J102TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC04J102TRFTR-ND
RES SMT04021K

RES SMT04021K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC04J102TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04J102TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC04J102TRFDKR-ND
RES SMT04021K

RES SMT04021K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC04J102TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04J102TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC04J102TRFCT-ND
RES SMT04021K

RES SMT04021K

Buy Now Datasheet
Res, 1K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH8025 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH8025
Res, 1K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH8025
RES, 1K, 5%, 0.063W, 0402, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K, 5%, 0.063W, 0402, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH0261 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH0261
Res, 1K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH0261
RES, 1K, 5%, 0.063W, 0402, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K, 5%, 0.063W, 0402, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC04J102TRFTR-ND 08AH8025
Product Name Chip Resistor - Surface Mount Res, 1K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 160000 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details