Vishay Intertechnology, Inc. Resistor Networks, Arrays NOMCT16031003AT1

Description
"100k Ohm ±0.1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"100k Ohm ±0.1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - NOMCT16-100KATR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
NOMCT16-100KATR-ND
Resistor Networks, Arrays NOMCT16-100KATR-ND
"100k Ohm ±0.1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

"100k Ohm ±0.1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - NOMCT16-100KACT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
NOMCT16-100KACT-ND
Resistor Networks, Arrays NOMCT16-100KACT-ND
"100k Ohm ±0.1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

"100k Ohm ±0.1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - NOMCT16-100KADKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
NOMCT16-100KADKR-ND
Resistor Networks, Arrays NOMCT16-100KADKR-ND
"100k Ohm ±0.1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

"100k Ohm ±0.1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Resistors - Resistor Networks, Arrays - 1338290-NOMCT16031003AT1 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1338290-NOMCT16031003AT1
Resistors - Resistor Networks, Arrays 1338290-NOMCT16031003AT1
Win Source Part Number: 1338290-NOMCT1603100 3AT1 Category: Resistors - Resistor Networks, Arrays Series: NOMC Package: Tape & Reel Size / Dimension: 0.390" L x 0.154" W (9.91mm x 3.91mm) Height - Seated (Max): 0.063" (1.60mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Resistance (Ohms): 100k Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 100mW Mounting Type: Surface Mount Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Resistor Matching Ratio: ±0.025% Resistor-Ratio-Drift : ±5ppm/°C HTSUS: 8533.21.0010 Mfr: Vishay Dale Thin Film

Win Source Part Number: 1338290-NOMCT16031003AT1
Category: Resistors - Resistor Networks, Arrays
Series: NOMC
Package: Tape & Reel
Size / Dimension: 0.390" L x 0.154" W (9.91mm x 3.91mm)
Height - Seated (Max): 0.063" (1.60mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Resistance (Ohms): 100k
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 100mW
Mounting Type: Surface Mount
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Resistor Matching Ratio: ±0.025%
Resistor-Ratio-Drift: ±5ppm/°C
HTSUS: 8533.21.0010
Mfr: Vishay Dale Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number NOMCT16-100KATR-ND 1338290-NOMCT16031003AT1
Product Name Resistor Networks, Arrays Resistors - Resistor Networks, Arrays
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC
Resistance Range 100000 ohms 100000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details