NIC Components Corp. Chip Resistor - Surface Mount NRC04J473TRF

Description
RES SMT040247K
Request a Quote Datasheet
Description
RES SMT040247K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC04J473TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04J473TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC04J473TRFTR-ND
RES SMT040247K

RES SMT040247K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC04J473TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04J473TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC04J473TRFDKR-ND
RES SMT040247K

RES SMT040247K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC04J473TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04J473TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC04J473TRFCT-ND
RES SMT040247K

RES SMT040247K

Buy Now Datasheet
Res, 47K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH8138 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH8138
Res, 47K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH8138
RES, 47K, 5%, 0.063W, 0402, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 47K, 5%, 0.063W, 0402, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH0314 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH0314
Res, 47K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH0314
RES, 47K, 5%, 0.063W, 0402, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 47K, 5%, 0.063W, 0402, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC04J473TRFTR-ND 08AH8138
Product Name Chip Resistor - Surface Mount Res, 47K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R3R3JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details