NIC Components Corp. Chip Resistor - Surface Mount NRC04F1500TRF

Description
RES SMT0402150
Request a Quote Datasheet
Description
RES SMT0402150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC04F1500TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04F1500TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC04F1500TRFCT-ND
RES SMT0402150

RES SMT0402150

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC04F1500TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04F1500TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC04F1500TRFDKR-ND
RES SMT0402150

RES SMT0402150

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC04F1500TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04F1500TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC04F1500TRFTR-ND
RES SMT0402150

RES SMT0402150

Buy Now Datasheet
Res, 150R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7354 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7354
Res, 150R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7354
RES, 150R, 1%, 0.063W, 0402, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 150R, 1%, 0.063W, 0402, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 07AH9924 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
07AH9924
Res, 150R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 07AH9924
RES, 150R, 1%, 0.063W, 0402, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 150R, 1%, 0.063W, 0402, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC04F1500TRFCT-ND 08AH7354
Product Name Chip Resistor - Surface Mount Res, 150R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614960-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07 ohms
View Details
2 suppliers