NIC Components Corp. Chip Resistor - Surface Mount NRC06J102TRF

Description
RES SMT06031K
Request a Quote Datasheet
Description
RES SMT06031K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC06J102TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06J102TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC06J102TRFCT-ND
RES SMT06031K

RES SMT06031K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC06J102TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06J102TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC06J102TRFDKR-ND
RES SMT06031K

RES SMT06031K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC06J102TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06J102TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC06J102TRFTR-ND
RES SMT06031K

RES SMT06031K

Buy Now Datasheet
Res, 1K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH9135 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH9135
Res, 1K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH9135
RES, 1K, 5%, 0.1W, 0603, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

RES, 1K, 5%, 0.1W, 0603, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0827 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0827
Res, 1K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0827
RES, 1K, 5%, 0.1W, 0603, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

RES, 1K, 5%, 0.1W, 0603, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC06J102TRFCT-ND 08AH9135
Product Name Chip Resistor - Surface Mount Res, 1K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879129-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1370 ohms
View Details
3 suppliers
Surface Mount Resistors - 2573131 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 20 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details