NIC Components Corp. Chip Resistor - Surface Mount NRC06F4992TRF

Description
RES SMT060349.9K
Request a Quote Datasheet
Description
RES SMT060349.9K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC06F4992TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06F4992TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC06F4992TRFDKR-ND
RES SMT060349.9K

RES SMT060349.9K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC06F4992TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06F4992TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC06F4992TRFTR-ND
RES SMT060349.9K

RES SMT060349.9K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC06F4992TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06F4992TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC06F4992TRFCT-ND
RES SMT060349.9K

RES SMT060349.9K

Buy Now Datasheet
Res, 49K9, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3339 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49K9, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3339
Res, 49K9, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3339
RES, 49K9, 1%, 0.1W, 0603, THICK FILM; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 49K9, 1%, 0.1W, 0603, THICK FILM; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 49K9, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8848 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49K9, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8848
Res, 49K9, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8848
RES, 49K9, 1%, 0.1W, 0603, THICK FILM; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 49K9, 1%, 0.1W, 0603, THICK FILM; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC06F4992TRFDKR-ND 08AH3339
Product Name Chip Resistor - Surface Mount Res, 49K9, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573281 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 220 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details