The NRC06 series thick film chip resistor has a resistance value of 15 kΩ with a tolerance of ±1%. It is rated for a power dissipation of 0.1 W and has a maximum working voltage of 50 V. The resistor is housed in a 0603 package, which measures 1.6 mm x 0.8 mm. This component is AEC-Q200 qualified, ensuring reliability in automotive applications. It features a glass overcoat for enhanced mechanical strength and longevity, and is suitable for both flow and reflow soldering processes. The operating temperature range is from -55°C to +155°C, making it versatile for various environments. The product is RoHS compliant, indicating it meets environmental standards.
RES SMT060315K
RES SMT060315K
RES SMT060315K
RES, 15K, 1%, 0.1W, 0603, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
RES, 15K, 1%, 0.1W, 0603, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 4988-NRC06F1502TRFTR-ND | 08AH3108 |
| Product Name | Chip Resistor - Surface Mount | Res, 15K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | General Use |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 [1608 Metric] |
| Tolerance | 1 +/- % | 1 +/- % |